EN
  • EN
  • DE

ADP2504ACPZ-3.5-R7

Part No ADP2504ACPZ-3.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 3.5V 1A 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Buck-Boost Switching Regulator IC Positive Fixed 3.5V 1 Output 1A 10-VFDFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad, CSP
Case / Package 10-LFCSP-WD (3x3)
Family Name ADP2504
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP2504ACPZ-3.5-R7-ND, ADP2504ACPZ35R7, ADP2504ACPZ-3.5-R7TR, ADP2504ACPZ-3.5-R7CT, ADP2504ACPZ-3.5-R7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910679-ADP2504ACPZ-3.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP2504ACPZ-3.5-R7 CAD Model

Description

Introducing the ADP2504ACPZ-3.5-R7 from Analog Devices Inc.

The ADP2504ACPZ-3.5-R7 is a high-efficiency, multifunctional integrated circuit designed to meet the rigorous demands of power regulation in modern electronic devices. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this step-up/step-down regulator is an essential component for powering a wide array of portable and space-constrained applications.

Product Features

  • Adjustable Output Voltage: The ADP2504ACPZ-3.5-R7 offers an adjustable output voltage of 3.5V, providing the flexibility needed to cater to different voltage requirements of various electronic components.
  • High Efficiency: With its integrated power switch and synchronous rectification, it delivers high efficiency, which is crucial for battery-powered devices, extending their operational life and reducing heat generation.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), this product saves valuable board space without compromising on performance, making it ideal for space-constrained applications.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, further enhancing battery life in portable devices.
  • Versatile Application: This regulator is suitable for a broad range of products, from smartphones and tablets to cameras and GPS units, as well as other handheld devices.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADP2504ACPZ-3.5-R7 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of everyday use in a variety of environmental conditions.

Ordering Information

The part number ADP2504ACPZ-3.5-R7 is available in a tape and reel package, denoted by the suffix "R7," which facilitates efficient handling and placement during the manufacturing process. When ordering, customers can expect a product that embodies the innovation and engineering expertise that Analog Devices Inc. is known for.

Whether you are developing a new product or looking to enhance an existing one, the ADP2504ACPZ-3.5-R7 offers a reliable and efficient power solution that can help you achieve your design goals.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess