EN
  • EN
  • DE

ADP2504ACPZ-4.2-R7

Part No ADP2504ACPZ-4.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 4.2V 1.3A 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 4.2V
Output Current 1A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 768020-ADP2504ACPZ-4.2-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2504-4.2
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADP2504ACPZ-4.2-R7 CAD Model

Description

ADP2504ACPZ-4.2-R7 Step-Up/Step-Down DC-DC Converter

The ADP2504ACPZ-4.2-R7 is a high-efficiency, mixed-topology, step-up/step-down DC-DC converter designed and manufactured by Analog Devices Inc. (ADI). This versatile component is engineered to meet the power management requirements of a wide range of battery-powered devices, such as smartphones, tablets, and other portable electronics.

With an input voltage range of 2.3V to 5.5V, the ADP2504ACPZ-4.2-R7 is optimized for single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Poly) batteries, as well as other standard power sources. It provides a fixed output voltage of 4.2V, making it ideal for maintaining a consistent supply in systems with direct battery connections.

The device incorporates a proprietary high-side MOSFET and a low-side MOSFET to facilitate seamless transition between step-up and step-down modes, ensuring efficient operation across the entire voltage range. The ADP2504ACPZ-4.2-R7 can deliver up to 600mA of output current in step-down mode and up to 500mA in step-up mode, subject to the input voltage and other operating conditions.

One of the key features of this DC-DC converter is its integrated power-save mode, which significantly enhances efficiency at light load conditions. This feature minimizes quiescent current and extends battery life, a critical aspect for portable applications. Additionally, the ADP2504ACPZ-4.2-R7 offers a low shutdown current of less than 1µA, further contributing to the conservation of battery power when the device is not in active use.

The converter comes in a compact, 10-lead LFCSP (Lead Frame Chip Scale Package) with dimensions of 3mm x 3mm, making it suitable for space-constrained applications. The ADP2504ACPZ-4.2-R7 also includes various protection features such as overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), ensuring safe and reliable operation under varying conditions.

Overall, the ADP2504ACPZ-4.2-R7 from Analog Devices Inc. is an excellent choice for designers looking for a flexible, efficient, and compact power management solution for their portable and battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7812 $58.4052
51+ $2.2823 $116.3973
79+ $2.2107 $174.6453
108+ $2.1402 $231.1416
140+ $2.0686 $289.6040
187+ $1.8549 $346.8663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess