EN
  • EN
  • DE

ADP3162JR

Part No ADP3162JR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description SYNCHRONOUS BUCK CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications Controller, Intel VRM8.5
Voltage - Input 15V
Number of Outputs 5
Voltage - Output 1.825V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 249 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558582-ADP3162JR
Ultra Librarian 3D Model Ultra Librarian ADP3162JR CAD Model

Description

The ADP3162JR is a highly integrated multi-phase synchronous buck switching regulator controller from Analog Devices Inc., designed to meet the rigorous demands of power supply requirements for high-performance processors and other power-sensitive applications. This product is engineered to provide a precise, controlled supply of voltage and current to the load, utilizing advanced control techniques to achieve excellent transient response, high efficiency, and tight regulation.

Key Features:

  • Multi-Phase Power Control: The ADP3162JR uses a multi-phase architecture that reduces the current per phase, allowing the use of smaller and lower-cost inductors and capacitors, which can result in a more compact and cost-effective power supply design.
  • Precision Voltage Regulation: This device is capable of delivering a highly accurate output voltage with a tight tolerance, ensuring reliable and consistent power for sensitive electronic components.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the regulator for efficiency or component size depending on the specific application requirements.
  • Enhanced Transient Response: The ADP3162JR is designed to respond quickly to changes in load, which is crucial for maintaining voltage stability in dynamic systems.
  • Overcurrent Protection: Built-in overcurrent protection helps to safeguard the power supply and the load from damage due to excessive current.

Applications:

  • Desktop and notebook computers
  • Graphics cards
  • Netcom equipment
  • Servers and high-performance workstations
  • High-end power supply modules

The ADP3162JR is designed to work seamlessly in systems that require multiple power rails, offering design flexibility and reliability. With its advanced features and robust design, the ADP3162JR from Analog Devices Inc. represents a premier choice for designers looking to create high-efficiency, multi-phase power supplies for their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess