EN
  • EN
  • DE

ADP3163JRU

Part No ADP3163JRU
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK 5BIT 2-3PHAS 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Applications Controller, Intel Pentium IV
Voltage - Input 5V, 12V
Number of Outputs 1
Output Voltage 1.1 V to 1.85 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 077668-ADP3163JRU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3163JRU CAD Model

Description

Product Overview: ADP3163JRU by Analog Devices Inc.

The ADP3163JRU is a sophisticated synchronous buck controller designed by Analog Devices Inc., tailored for precision voltage regulation in a variety of applications. This high-performance component is engineered to drive N-channel MOSFETs in a synchronous rectified buck topology, ensuring efficient power conversion for systems that demand a compact, high-efficiency power solution.

Key Features

  • High Efficiency: The synchronous buck design of the ADP3163JRU allows for reduced power dissipation compared to traditional solutions, contributing to its high efficiency.
  • Versatile Output Voltage: This controller supports a wide range of output voltages, making it suitable for various applications that require precise voltage regulation.
  • Programmable Frequency: Users can set the switching frequency of the ADP3163JRU according to their specific needs, providing flexibility in balancing efficiency and component size.
  • Protection Features: The device includes over-current protection and thermal protection, ensuring reliable operation under adverse conditions.
  • Power Good Output: With its power good output signal, the ADP3163JRU offers a simple way to monitor the health and stability of the power supply.

Applications

The ADP3163JRU is ideal for a range of applications that require efficient power management, including:

  • Desktop and notebook computers
  • Graphics cards
  • Netcom equipment
  • Embedded systems
  • Point-of-load conversions

Package and Availability

The ADP3163JRU is available in a compact TSSOP-16 package, providing a space-saving solution without compromising on performance. This package is designed for optimal thermal performance and is suitable for automated assembly processes.

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP3163JRU is no exception. This product is a testament to their expertise in power management technology, offering a combination of performance, efficiency, and versatility that engineers and designers rely on to power their innovations.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess