EN
  • EN
  • DE

AD9518-1BCPZ

Part No AD9518-1BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 0MHz to 250MHz-IN 2950MHz-OUT 48-Pin LFCSP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Analog Devices Inc.
Win Source Part Number 172351-AD9518-1BCPZ
Popularity Low
Supply and Demand Status Limited
Family Name AD9518-1
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9518-1BCPZ CAD Model

Description

Product Overview: AD9518-1BCPZ by Analog Devices Inc.

The AD9518-1BCPZ is a highly integrated, multifunctional clock distribution and clock generation device designed by Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is tailored to meet the demanding requirements of complex communication systems, offering precise and stable clock signals essential for data converters, digital signal processors (DSPs), and other high-speed digital systems.

Key Features:

  • Multiple Outputs: The device provides a total of six LVPECL outputs, three LVDS outputs, and five CMOS outputs, making it versatile for a variety of applications.
  • Integrated PLL: The AD9518-1BCPZ features an on-chip phase-locked loop (PLL) with an input frequency range of 10 MHz to 3 GHz, ensuring a wide range of clock generation capabilities.
  • Low Jitter Performance: It is designed to deliver low jitter performance, which is critical for maintaining signal integrity in high-speed communications.
  • Programmable Dividers: The dividers are highly programmable, allowing for fine-tuning of output frequencies to meet specific system requirements.
  • Supply Voltage: The device operates on a single 3.3 V power supply, simplifying power management in system designs.
  • Package: It comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is 48-lead and RoHS compliant, minimizing board space and ensuring environmental standards are met.

Applications:

The AD9518-1BCPZ is ideal for a range of applications, including:

  • Wireless infrastructure (base stations, point-to-point microwave links)
  • Networking equipment (routers, switches, servers)
  • Test and measurement systems
  • High-speed data acquisition
  • Medical imaging equipment

Conclusion:

The AD9518-1BCPZ from Analog Devices Inc. is an exceptional solution for designers seeking a reliable and flexible clock distribution and generation component. Its integration of multiple output types, programmable features, and low jitter performance make it an excellent choice for advanced electronic systems requiring high precision and stability in their clocking architecture.

You May Also Be Interested in

Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess