EN
  • EN
  • DE

ADP3168JRU-REEL

Part No ADP3168JRU-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description 6-Bit, Programmable 2-, 3-, 4-Phase Synchronous Buck Controller / DC/DC Cntrlr Quad-OUT Step Down 4000kHz 28-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173147-ADP3168JRU-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name ADP3168
Introduction Date December 02, 2004
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3168JRU-REEL CAD Model

Description

The ADP3168JRU-REEL is a highly integrated, multi-phase synchronous buck switching regulator controller from Analog Devices Inc., designed to meet the rigorous demands of powering modern microprocessors. This advanced component is housed on a convenient tape and reel packaging, making it ideal for high-volume production and automated assembly processes.

Key Features

  • Multi-Phase Power Control: The ADP3168JRU-REEL can drive up to 4 parallel power MOSFET stages, which helps in reducing the overall current per phase and allows the use of smaller inductors and capacitors, leading to a more compact and efficient power supply design.
  • VRM 9.0 Compliant: It is fully compliant with Intel's Voltage Regulator Module (VRM) 9.0 specification, ensuring compatibility with advanced microprocessor power requirements.
  • Active Current Balancing: The device features active current balancing between the phases, which ensures even thermal loading and improves the reliability of the power supply.
  • High-Efficiency Operation: With its integrated gate drivers and optimized control methodology, it provides high-efficiency power conversion, which is essential for reducing heat generation in high-performance computing applications.
  • Adjustable Output Voltage: The output voltage is programmable via a 5-bit digital-to-analog converter (DAC), allowing precise regulation tailored to the specific needs of the microprocessor.
  • Protection Features: It includes overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard the power supply and the load from various fault conditions.

Applications

The ADP3168JRU-REEL is suitable for a wide range of applications, particularly those requiring efficient and reliable power delivery for high-performance CPUs. These include:

  • Desktop and server motherboards
  • Graphics cards
  • Netbooks and laptops
  • Embedded systems
  • High-density power modules

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP3168JRU-REEL is no exception. It is manufactured to the highest industry standards, ensuring consistent performance and longevity in demanding computing environments.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess