EN
  • EN
  • DE

ADP3169J

Part No ADP3169J
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173150-ADP3169J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3169J CAD Model

Description

Analog Devices ADP3169J Voltage Regulator

The ADP3169J from Analog Devices Inc. is a versatile and high-performance voltage regulator specifically designed to cater to the demanding requirements of CPU and GPU power supplies. This advanced synchronous buck controller delivers precise voltage regulation along with a host of features that enhance system stability and efficiency.

At the heart of the ADP3169J is a multi-phase buck design that significantly improves the thermal and electrical performance by distributing the power and load among multiple phases. This results in reduced stress on individual components and improved overall lifespan of the power supply. The device is capable of driving up to 6 parallel power MOSFETs and can handle high current outputs with ease.

The ADP3169J employs an active current balancing system that ensures the load current is evenly shared between the phases, which not only improves efficiency but also enhances the performance during transient conditions. Furthermore, the device integrates a precision reference voltage source that maintains tight regulation for the output voltage, critical for the stable operation of sensitive microprocessors.

One of the key features of the ADP3169J is its programmable frequency set point, which allows designers to optimize the switching frequency based on specific application requirements. This flexibility can lead to optimized performance, reduced noise, and enhanced power efficiency. Additionally, the device supports a variety of protection features, including overvoltage, undervoltage, and overcurrent protection, safeguarding your system from potential damage due to abnormal operating conditions.

For ease of use, the ADP3169J comes with a soft start feature that minimizes inrush current during startup, thus preventing voltage overshoot and stress on the power supply components. This feature is particularly useful in systems where a smooth power-up sequence is critical.

In summary, the Analog Devices ADP3169J is a robust and flexible voltage regulator solution that offers precision voltage control, efficient power distribution, and a suite of protection features, making it an ideal choice for powering today's high-performance CPUs and GPUs. Its ability to adapt to various system requirements and its commitment to reliability and efficiency make it a standout product in the realm of power management solutions.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess