EN
  • EN
  • DE

ADP3188JRU

Part No ADP3188JRU
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TSSOP-28
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722099-ADP3188JRU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3188JRU CAD Model

Description

The ADP3188JRU from Analog Devices Inc. is a highly integrated, multi-phase synchronous buck switching regulator controller. With its precision voltage regulation and robust feature set, it's designed to meet the rigorous demands of powering advanced microprocessors in personal computers, servers, and other voltage-sensitive applications.

Key Features:

  • Multi-Phase Power Control: The ADP3188JRU offers multi-phase power control, which helps in reducing the total bulk output capacitance required to meet transient load requirements, thus optimizing efficiency and component costs.
  • High Precision: It achieves high precision in voltage regulation, ensuring the connected microprocessor or sensitive device receives stable and accurate voltage, which is critical for performance and longevity.
  • Programmable Frequency: The switching frequency is programmable, allowing engineers to tailor performance to specific application needs, balancing efficiency and component size.
  • Lossless Current Sensing: The device features lossless current sensing, which reduces power loss and improves efficiency by eliminating the need for a sense resistor.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the microprocessor by promptly shutting down the output when an overvoltage condition is detected.
  • Thermal Management: The ADP3188JRU includes thermal management features to ensure reliable operation under varying temperature conditions.

Applications:

  • Desktop and notebook computers
  • Graphic and memory controllers
  • Netbooks and small form factor PCs
  • Server and networking infrastructure
  • Point-of-load applications

The ADP3188JRU is available in a TSSOP-20 package, offering a compact solution for space-constrained applications. Its advanced control features and robust protection mechanisms make it an ideal choice for designers looking for a reliable power management solution. With the backing of Analog Devices Inc.'s reputation for quality, the ADP3188JRU stands out as a superior choice for your power supply design needs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2372 $67.1160
65+ $1.8365 $119.3725
100+ $1.7787 $177.8700
135+ $1.7210 $232.3350
175+ $1.6644 $291.2700
235+ $1.4923 $350.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess