EN
  • EN
  • DE

ADP3207CJCPZ-REEL

Part No ADP3207CJCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173174-ADP3207CJCPZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3207CJCPZ-REEL CAD Model

Description

ADP3207CJCPZ-REEL by Analog Devices Inc.

The ADP3207CJCPZ-REEL is a high-performance, multiphase step-down controller designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced component is specifically engineered to meet the rigorous power supply requirements of modern CPUs and GPUs, making it an ideal solution for powering high-end processors in notebooks, desktops, and graphic cards.

The device operates with a 3-phase or dual-phase architecture, which allows for efficient power distribution and improved thermal management. Its multiphase operation not only enhances performance but also contributes to the reduction of the output voltage ripple, thereby providing a stable and reliable power supply to the processor.

One of the standout features of the ADP3207CJCPZ-REEL is its ability to support dynamic voltage identification (VID) technology. This feature enables real-time voltage adjustment in response to processor load changes, optimizing power consumption and improving overall system efficiency. Additionally, the controller integrates a high-speed serial VID interface compatible with the latest processor generations, ensuring seamless communication and precise control.

The ADP3207CJCPZ-REEL is also equipped with a range of protective features to safeguard the system against potential damage. These include overvoltage protection, undervoltage protection, and thermal shutdown. These safety measures ensure that the device operates within safe parameters, enhancing the longevity and reliability of the entire power supply system.

Offered in a compact 40-lead LFCSP (lead-frame chip-scale package), the ADP3207CJCPZ-REEL is designed for space-constrained applications where footprint is a critical consideration. The device's packaging also promotes excellent thermal performance and allows for efficient heat dissipation.

As part of the REEL packaging format, the ADP3207CJCPZ-REEL is provided in tape and reel packaging, which facilitates automated pick-and-place manufacturing processes, thereby streamlining production and reducing assembly costs for high-volume applications.

In summary, the ADP3207CJCPZ-REEL is a sophisticated power management solution that combines efficiency, precision, and durability, making it a top choice for powering the next generation of computing hardware.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess