EN
  • EN
  • DE

ADP3207XI

Part No ADP3207XI
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173177-ADP3207XI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3207XI CAD Model

Description

The ADP3207XI from Analog Devices Inc. is a sophisticated, multi-phase synchronous buck controller designed for precision voltage regulation in high-performance CPUs. It is tailored to meet the stringent power supply requirements of modern processors by providing efficient power conversion with adaptive voltage positioning and active current balancing.

Key Features:

  • Multi-Phase Power Control: The ADP3207XI operates multiple interleaved buck switching regulators in parallel, which reduces the current per phase, minimizes inductor size, and optimizes efficiency at various load conditions.
  • Adaptive Voltage Positioning (AVP): This feature adjusts the output voltage as a function of the load current to minimize the power dissipation and improve system performance under transient conditions.
  • Precision Reference Voltage: A high-accuracy reference voltage ensures tight regulation of the CPU supply voltage for reliable operation and enhanced performance.
  • Active Current Balancing: The controller ensures even current distribution among the phases, which improves efficiency, reduces thermal hotspots, and extends the life of the power supply components.
  • Digital VID Interface: The ADP3207XI supports a Serial VID Interface (SVI) to communicate with the CPU for precise control over the voltage levels, enabling dynamic voltage scaling based on the processor's workloads.
  • Overvoltage and Undervoltage Protection: Built-in protection circuits safeguard the CPU against potential damage from voltage anomalies.

Applications:

Designed for advanced computing systems, the ADP3207XI is ideal for powering CPUs in desktop and laptop computers, servers, and high-performance gaming systems. Its robust feature set ensures that it can manage the dynamic power requirements of the latest processors while maintaining energy efficiency and system stability.

Summary:

In conclusion, the ADP3207XI from Analog Devices Inc. is a cutting-edge power control IC that delivers precise voltage regulation, high efficiency, and reliable protection for high-performance CPUs. Its advanced features make it an essential component for any system that demands stable and efficient power delivery to its central processing unit.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess