EN
  • EN
  • DE

ADP320ACPZ-110-R7

Part No ADP320ACPZ-110-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3/3.3/1.5V 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 3
Voltage Input MAX 5.5V
Output Voltage 1.5V, 3.3V, 3.3V
Voltage Dropout (Maximum) -, 0.17V @ 200mA, 0.17V @ 200mA
Output Current 200mA, 200mA, 200mA
Operating Supply Current 160μA ~ 380μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 768027-ADP320ACPZ-110-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP320
Introduction Date June 16, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP320ACPZ-110-R7 CAD Model

Description

Analog Devices Inc. ADP320ACPZ-110-R7 Overview

The ADP320ACPZ-110-R7 is a high-performance, low-power, mixed-signal processor from Analog Devices Inc., a leader in the field of high-performance analog, digital, and mixed-signal integrated circuits. This integrated circuit is designed to deliver exceptional processing capabilities, making it an ideal choice for a wide range of applications in sectors such as telecommunications, automotive, industrial automation, and consumer electronics.

Key Features

  • High Integration: The ADP320ACPZ-110-R7 combines multiple functions into a single chip, which helps to reduce the overall system footprint and complexity. This integration can lead to a more streamlined design process and potentially lower production costs.
  • Energy Efficiency: This device is engineered for low power consumption, making it suitable for battery-powered and energy-sensitive applications. Its power management features contribute to extended battery life and reduced power waste.
  • Performance: With its advanced architecture, the ADP320ACPZ-110-R7 is capable of delivering robust performance to handle complex computations and signal processing tasks efficiently.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the ADP320ACPZ-110-R7 is no exception. It is built to meet stringent industry standards, ensuring reliable operation in a variety of environmental conditions.

Applications

The versatility of the ADP320ACPZ-110-R7 allows it to be used in a multitude of applications, including but not limited to:

  • Smartphones and portable devices
  • Automotive infotainment and driver assistance systems
  • Industrial control systems
  • Medical equipment
  • Home automation and IoT devices

Product Specifications

The ADP320ACPZ-110-R7 is packaged in a compact LFCSP (Lead Frame Chip Scale Package) which offers a space-saving solution for PCB designs. The product is also characterized by its robust temperature range, ensuring stable operation under varying environmental conditions. With its precision and accuracy, this processor is a reliable component that can enhance the performance and efficiency of electronic systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess