EN
  • EN
  • DE

ADP322ACPZ-115-R7

Part No ADP322ACPZ-115-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3/2.8/1.8V 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 3
Voltage Input MAX 5.5V
Output Voltage 1.8V, 2.8V, 3.3V
Voltage Dropout (Maximum) -, 0.17V @ 200mA, 0.17V @ 200mA
Output Current 200mA, 200mA, 200mA
Operating Supply Current 160μA ~ 380μA
PSRR -, 68dB ~ 40dB (100Hz ~ 1MHz), -
Control Features Enable
Protection Features Internal Bias, Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 768028-ADP322ACPZ-115-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP322
Introduction Date August 31, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP322ACPZ-115-R7 CAD Model

Description

The ADP322ACPZ-115-R7 is a cutting-edge power management integrated circuit (PMIC) from the renowned manufacturer Analog Devices Inc., designed to cater to the demanding needs of modern electronic applications. This high-performance component is essential for ensuring efficient power distribution and regulation within electronic systems.

Key Features:

  • Input Voltage Range: The device supports a broad input voltage range, making it versatile for various applications.
  • Output Voltage: It provides a stable and precise output voltage, crucial for maintaining the performance of sensitive electronic components.
  • High Efficiency: With its high-efficiency power conversion, the ADP322ACPZ-115-R7 helps in reducing power loss and heat generation within electronic systems.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the device minimizes the required PCB (Printed Circuit Board) area, making it ideal for space-constrained applications.
  • Thermal Performance: Excellent thermal performance ensures reliability and longevity even under stressful conditions.

Applications:

The ADP322ACPZ-115-R7 is well-suited for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Communication infrastructure
  • Automotive electronics
  • Healthcare and medical equipment
  • Industrial and instrumentation systems

Product Specifications:

Parameter Value Manufacturer Analog Devices Inc. Part Number ADP322ACPZ-115-R7 Package / Case LFCSP Output Type Adjustable Operating Temperature Specified by Manufacturer

In conclusion, the ADP322ACPZ-115-R7 from Analog Devices Inc. is a robust and reliable solution for advanced power management requirements. Its combination of efficiency, precision, and compact design makes it an excellent choice for engineers looking to optimize their power systems.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess