Product Overview: ADP3301A5 by Analog Devices Inc.
The ADP3301A5 is a high-precision, low-power voltage regulator manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is designed to deliver a stable and accurate output voltage, making it an ideal solution for sensitive electronic applications that require consistent power supply.
Key Features
- High Output Accuracy: The ADP3301A5 offers an impressive output voltage accuracy, ensuring that your device operates within the desired voltage parameters.
- Low Dropout Voltage: With its low dropout voltage feature, this regulator can maintain output regulation with a minimal difference between the input and output voltages, enhancing the efficiency of the system.
- Low Quiescent Current: It exhibits a low quiescent current, which is particularly beneficial for battery-powered devices, as it extends battery life by reducing power consumption when the device is in standby mode.
- Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive temperature, thus ensuring reliable operation under varying conditions.
- Current Limiting: The ADP3301A5 also features current limiting, which prevents damage to the regulator and the load in case of a fault condition or an overload scenario.
Applications
The versatile nature of the ADP3301A5 makes it suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Microprocessor/ microcontroller power supplies
- Reference voltage sources
- Data acquisition systems
- Medical and healthcare equipment
Technical Specifications
| Parameter |
Value |
| Output Voltage |
5 V |
| Dropout Voltage |
Typically 0.2 V at 100 mA |
| Quiescent Current |
1 mA (Typical) |
In conclusion, the ADP3301A5 from Analog Devices Inc. is a top-tier voltage regulator that combines accuracy, efficiency, and protection features to meet the demands of modern electronic systems. Its robust design and versatile application range make it a valuable component for any design engineer's toolkit.