EN
  • EN
  • DE

ADP3301AR-3.3-REEL

Part No ADP3301AR-3.3-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.1A 8-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173196-ADP3301AR-3.3-REEL
Popularity Low
Supply and Demand Status Limited
Family Name ADP3301
Introduction Date March 21, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3301AR-3.3-REEL CAD Model

Description

The ADP3301AR-3.3-REEL from Analog Devices Inc. is a high-precision, low-power voltage regulator designed to deliver a fixed 3.3V output. This component is part of a series of linear regulators that offer excellent supply rejection, low dropout voltage, and low quiescent current, making it an ideal solution for battery-powered applications where extended battery life is crucial.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, ideal for powering 3.3V logic in mixed-voltage systems.
  • High Accuracy: Offers an impressive output voltage accuracy of ±1%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: Features a low dropout voltage, which allows for efficient operation even when the input voltage is very close to the output voltage, reducing power losses and improving efficiency.
  • Low Quiescent Current: The device boasts a low quiescent current, minimizing the power consumed when the load is light or in standby, thereby prolonging battery life.
  • Thermal Overload Protection: Equipped with thermal overload protection that safeguards the device against damage from overheating.
  • Current Limiting: Incorporates current limiting to protect the regulator and the load from fault conditions.
  • Surface Mount Package: Available in a compact surface-mount package, which is suitable for automated assembly processes and saves valuable board space.

Applications

The ADP3301AR-3.3-REEL is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor/Microcontroller power supplies
  • Linear power supplies
  • Reference voltage sources
  • Peripheral power supplies

Product Packaging

This product is supplied in a reel format, facilitating efficient handling and placement during the manufacturing process. The reel packaging ensures that the components are well-protected and organized, making them ideal for high-volume production environments.

With its combination of features, the ADP3301AR-3.3-REEL from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient voltage regulator for their 3.3V applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess