EN
  • EN
  • DE

ADP3301ARZ-3.2

Part No ADP3301ARZ-3.2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.2V 100MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 3.2V
Voltage Dropout (Max) 0.2V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 300 µA
Current - Supply (Max) 2 mA
Control Features Error Flag, Shutdown
Protection Features Over Temperature
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP3301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADP3301ARZ-3.2,-2735-ADP3301ARZ-3.2,ANAANAADP3301ARZ-3.2
Standard Package 98
Win Source Part Number 1043667-ADP3301ARZ-3.2
Ultra Librarian 3D Model Ultra Librarian ADP3301ARZ-3.2 CAD Model

Description

ADP3301ARZ-3.2 Voltage Regulator by Analog Devices Inc.

The ADP3301ARZ-3.2 is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This regulator is specifically engineered to deliver a fixed output voltage of 3.2V, making it an ideal choice for a wide array of applications that require a stable and reliable power supply.

Key Features:

  • High Accuracy: The ADP3301ARZ-3.2 boasts an impressive output voltage accuracy of ±1%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage of typically 180mV at 100mA load, it is highly efficient for systems that operate close to the battery voltage, maximizing battery life.
  • High Output Current: This device can supply up to 100mA of output current, making it suitable for a variety of low-power applications.
  • Low Quiescent Current: The quiescent current is low, around 120µA at no load and 140µA at full load, which is advantageous for battery-powered devices.
  • Thermal Overload Protection: The regulator includes safety features such as thermal overload protection, which helps to prevent damage from overheating.
  • Current Limiting: Built-in current limiting protects the device and the load from damage in the event of a fault condition.
  • Wide Operating Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The ADP3301ARZ-3.2 is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or FPGA supply
  • Reference voltage sources
  • Data acquisition systems
  • Medical devices

Its small footprint and SOIC-8 package make it convenient for space-constrained applications. With its robust design and reliable performance, the ADP3301ARZ-3.2 from Analog Devices Inc. is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2870 $50.2960
20+ $5.1585 $103.1700
31+ $4.9973 $154.9163
42+ $4.8361 $203.1162
54+ $4.6749 $252.4446
72+ $4.1913 $301.7736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess