EN
  • EN
  • DE

ADP3303AR-2.7

Part No ADP3303AR-2.7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description High Accuracy anyCAP 200 mA Low Dropout Linear Regulator / LDO Regulator Pos 2.7V 0.2A 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173198-ADP3303AR-2.7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP3303
Introduction Date May 27, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3303AR-2.7 CAD Model

Description

ADP3303AR-2.7 High-Accuracy Regulator by Analog Devices Inc.

The ADP3303AR-2.7 is a member of the ADP3303 series, a line of high-precision, low-dropout linear regulators from Analog Devices Inc. This regulator delivers a fixed output of 2.7 volts with an impressive accuracy of ±0.8%. The device is capable of supplying up to 200 mA of output current, making it an excellent choice for moderate load applications.

Designed with advanced process technology, the ADP3303AR-2.7 ensures a very low dropout voltage of just 180 mV (typical) at full load, which is ideal for systems where voltage margins are critical. This low dropout voltage translates to improved efficiency and better performance in battery-operated devices, as it allows the regulator to continue delivering a stable output even as the battery voltage declines.

The device features multiple protection mechanisms, including overcurrent protection, thermal overload protection, and reverse battery protection. These safeguards contribute to the reliability and longevity of the regulator and the overall system. Additionally, the ADP3303AR-2.7 has a low quiescent current, making it suitable for battery-powered applications where power conservation is paramount.

The regulator's superior transient response characteristics allow it to maintain a stable output despite rapid changes in load, which is particularly beneficial in digital systems where the load can vary abruptly with switching activity. The ADP3303AR-2.7 also offers noise reduction capabilities with its optional bypass capacitor, making it a good fit for sensitive analog circuits and RF applications.

The ADP3303AR-2.7 comes in a compact SOIC-8 package, which is conducive to space-constrained applications. Its robust design and versatile features make it a go-to solution for a wide range of applications, including portable devices, microprocessor power supplies, and other electronics requiring a high-quality power supply.

For more detailed specifications and application guidance, designers and engineers are encouraged to consult the comprehensive datasheets and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,905 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess