EN
  • EN
  • DE

ADP3303ARZ-5-REEL

Part No ADP3303ARZ-5-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 200MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA 8-SOIC
Manufacturer Analog Devices Inc.
Series anyCAP®
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADP3303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP3303ARZ-5-REELTR, ADP3303ARZ-5-REELCT, ADP3303ARZ-5-REELDKR-ND, ADP3303ARZ-5-REELDKR, 505-ADP3303ARZ-5-REELTR, ADP3303ARZ5REEL, ADP3303ARZ-5-REEL-ND, 505-ADP3303ARZ-5-REELDKR, 505-ADP3303ARZ-5-REELCT, ADP3303ARZ-5-REELCT-ND, ADP3303ARZ-5-REELTR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910693-ADP3303ARZ-5-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3303ARZ-5-REEL CAD Model

Description

ADP3303ARZ-5-REEL High-Accuracy Regulator by Analog Devices Inc.

The ADP3303ARZ-5-REEL is a state-of-the-art voltage regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device offers exceptional accuracy and performance, making it an ideal choice for demanding applications that require a stable and precise power supply.

The ADP3303ARZ-5-REEL belongs to the ADP3303 series, which is known for its high precision voltage regulation. It is capable of delivering a fixed output voltage of 5V with an impressive accuracy of ±0.8%, ensuring that your circuitry receives a consistent and reliable power source. This regulator is designed to support a wide input voltage range, making it versatile for various applications.

One of the key features of this product is its low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input voltage is very close to the output voltage. The low dropout performance is particularly beneficial in battery-powered devices, where maximizing battery life is crucial.

The ADP3303ARZ-5-REEL also boasts a low quiescent current, contributing to its overall power efficiency. This feature is particularly important for portable devices where power conservation is a priority. Additionally, it is equipped with several protective features, including overcurrent protection and thermal overload protection, ensuring the longevity and reliability of both the regulator and the components it powers.

This regulator comes in a surface-mount package and is part of the REEL packaging variant, which is designed for automated assembly processes, making it suitable for high-volume production. The device's compact size and surface-mount form factor make it easy to integrate into a wide range of electronic products.

Whether you are designing power supplies for precision instruments, portable electronics, or any other application that requires a high-accuracy, low-dropout voltage regulator, the ADP3303ARZ-5-REEL from Analog Devices Inc. is an excellent choice that promises to deliver top-notch performance and reliability.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess