EN
  • EN
  • DE

ADP3307ART-3-REEL7

Part No ADP3307ART-3-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 100MA SOT23-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.22V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 300 µA
Current - Supply (Max) 2 mA
Control Features Error Flag, Noise Reduction, Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number ADP3307
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860292-ADP3307ART-3-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3307ART-3-REEL7 CAD Model

Description

Analog Devices Inc. ADP3307ART-3-REEL7

The ADP3307ART-3-REEL7 is a high-precision, low-dropout linear voltage regulator offered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is tailored to provide a stable and reliable power supply in a variety of electronic applications, from portable devices to industrial equipment.

Key Features:

  • Output Voltage: The regulator is designed to deliver a fixed output voltage of 3.0V, which is a common requirement for many digital and analog circuits.
  • High Accuracy: With an impressive output voltage accuracy of ±0.8%, the ADP3307 ensures precise voltage regulation, which is critical for sensitive electronic components.
  • Low Dropout Performance: The device boasts a low dropout voltage, typically 180 mV at 100 mA load. This feature allows the regulator to maintain output voltage regulation even when the supply voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • Current Supply: It can deliver up to 100 mA of output current, sufficient for a range of low-power devices and circuits.
  • Power-Saving Shutdown Mode: To enhance battery life, the ADP3307ART-3-REEL7 includes a shutdown mode that reduces the supply current to less than 1 µA.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device and the application from damage due to excessive heat.
  • Short Circuit Protection: This feature helps prevent damage to the regulator and the powered circuit in the event of a short circuit.
  • Packaging: The device is available in a small footprint SOT-23 package, which is ideal for space-constrained applications.
  • Reel Packaging: The "REEL7" suffix indicates that this product is provided in a tape and reel packaging, suitable for automated assembly processes, and contains 1000 pieces per reel.

Applications:

The ADP3307ART-3-REEL7 is versatile and can be used in a range of applications, including:

  • Portable and battery-powered devices
  • Notebook computers
  • Cellular phones
  • Handheld instrumentation
  • Camcorders and cameras
  • Smart cards

With its high precision, low dropout, and power-saving features, the ADP3307ART-3-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable voltage regulator to maintain stable operation in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess