EN
  • EN
  • DE

ADP3308ART-3.3-REEL7

Part No ADP3308ART-3.3-REEL7
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1186250-ADP3308ART-3.3-REEL7
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3308ART-3.3-REEL7 CAD Model

Description

The ADP3308ART-3.3-REEL7 is a high-precision, low-power voltage regulator from Analog Devices Inc., designed to provide a stable 3.3V output with an impressive accuracy of ±0.8%. This component is part of the ADP3308 series, known for its low dropout performance and is ideal for battery-powered systems where efficiency is paramount.

Key Features

  • Output Voltage: Fixed 3.3V with ±0.8% accuracy, which ensures reliable operation even under varying conditions.
  • Low Dropout Voltage: The device can maintain output regulation with a very small difference between the input and output voltages, making it highly efficient for systems with little headroom.
  • High Output Current: Capable of delivering up to 50mA of output current, sufficient for a wide range of low-power applications.
  • Low Quiescent Current: The low idle current draw helps in prolonging battery life, making it suitable for portable devices.
  • Thermal Overload Protection: Built-in safety features protect the device from overheating, ensuring long-term reliability.
  • Short-Circuit Protection: Offers protection against short-circuit conditions, thereby safeguarding the regulator and the load.
  • Packaging: Supplied in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Tape and Reel: The -REEL7 suffix indicates that this component is delivered in a tape and reel format, suitable for automated assembly processes.

Applications

The ADP3308ART-3.3-REEL7 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Mobile phones and PDAs
  • Laptops and notebooks
  • Portable media players
  • Wireless communication systems
  • GPS devices

With its precise voltage regulation, low power consumption, and robust protection features, the ADP3308ART-3.3-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and longevity of their portable applications.

You May Also Be Interested in

Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Oupiin
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Amd
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess