EN
  • EN
  • DE

ADSST-AVR-1186

Part No ADSST-AVR-1186
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-1186
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345458-ADSST-AVR-1186
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-1186 CAD Model

Description

The ADSST-AVR-1186 is a cutting-edge audio/visual receiver (AVR) component from the renowned manufacturer Analog Devices Inc. This high-performance AVR is designed to cater to the sophisticated needs of modern home theater systems and professional audio setups. With its advanced signal processing capabilities, the ADSST-AVR-1186 stands out as an essential component for anyone looking to achieve an immersive auditory experience.

Key Features

  • High-Resolution Audio Processing: The ADSST-AVR-1186 supports a variety of audio formats, ensuring compatibility with high-resolution audio streams for a crystal-clear listening experience.
  • Multiple Input/Output Options: Equipped with numerous input and output connections, this AVR allows for seamless integration with various audio sources and output devices, making it a versatile choice for complex audio systems.
  • Advanced Sound Optimization: Featuring sophisticated equalization and sound field processing, the ADSST-AVR-1186 can tailor the audio output to the acoustics of the room, ensuring optimal sound quality in any environment.
  • User-Friendly Interface: The intuitive user interface makes it easy to configure and control the device, providing a hassle-free experience for users of all levels.

Applications

The ADSST-AVR-1186 is ideal for a wide range of applications, including:

  • Home Theater Systems
  • Professional Audio Setups
  • Recording Studios
  • Public Address Systems
  • Commercial Entertainment Venues

Why Choose the ADSST-AVR-1186?

With its robust build quality and state-of-the-art technology, the ADSST-AVR-1186 from Analog Devices Inc. is a standout product for any audio enthusiast or professional. Its ability to deliver superior sound quality, coupled with its ease of use, makes it a top choice for those seeking a reliable and high-performing audio/visual receiver. Whether you are setting up a home cinema or a professional sound system, the ADSST-AVR-1186 is engineered to exceed expectations and enhance the audio experience for listeners.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
AD71153 APLLICATION SPECIFIC DEV / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess