EN
  • EN
  • DE

ADP3310AR-5

Part No ADP3310AR-5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Precision Voltage Regulator Controller / DC/DC Cntrlr Single-OUT 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173208-ADP3310AR-5
Popularity Medium
Supply and Demand Status Balance
Family Name ADP3310
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3310AR-5 CAD Model

Description

The ADP3310AR-5 is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This regulator offers an optimal solution for applications requiring a regulated 5V output with low dropout performance and high accuracy.

Key Features

  • Output Voltage: Fixed 5V output with high accuracy.
  • Low Dropout Voltage: Provides excellent regulation even with very low voltage differences between the input and output.
  • High Output Current: Capable of delivering up to 100mA of continuous output current.
  • Low Quiescent Current: Ideal for battery-powered devices due to its low power consumption when in operation.
  • Stable with Low ESR Capacitors: Can be used with low ESR output capacitors, which can help reduce the overall size of the power supply design.
  • Over-temperature and Over-current Protection: Features built-in protection mechanisms to safeguard the device and the load from adverse conditions.
  • Small Package Size: Available in a compact SOIC-8 package, perfect for space-constrained applications.

Applications

The ADP3310AR-5 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Microprocessor / microcontroller or FPGA power supplies
  • Data communication equipment
  • Telecommunication devices

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADP3310AR-5 is no exception, being produced under stringent quality control measures. It ensures stable performance over a wide range of temperatures and operating conditions, making it a reliable choice for critical applications.

Conclusion

Whether you are designing a new power supply circuit or looking to improve the efficiency and reliability of an existing design, the ADP3310AR-5 from Analog Devices Inc. offers a compelling combination of features and performance. With its precision output, low dropout, and robust protection features, it stands out as an excellent choice for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,375 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess