EN
  • EN
  • DE

AP1509-SG-13

Part No AP1509-SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 22V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 18V
Output Current 2A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 009932-AP1509-SG-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP1509-SG-13 CAD Model

Description

The AP1509-SG-13 is a versatile and efficient DC-DC step-down (buck) converter designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to provide a stable and reliable power supply solution for a wide range of applications, including consumer electronics, industrial systems, and telecommunication devices.

Key Features

  • Adjustable Output Voltage: The AP1509-SG-13 allows users to set the output voltage from 5V to 12V, making it suitable for various devices requiring different voltage levels.
  • High Efficiency: With its advanced design, this buck converter achieves high efficiency, which minimizes energy loss during power conversion and extends the battery life of portable devices.
  • Output Current: It can deliver up to 2A of continuous output current, making it capable of powering a broad range of electronic components.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the IC and the system from damage due to excessive heat.
  • Frequency Operation: The operating frequency of 150kHz allows for a good balance between efficiency and the size of external components, reducing the overall footprint of the power supply circuit.
  • Low Dropout Operation: Its low dropout capability ensures stable operation even when the input voltage is close to the output voltage, enhancing the performance in battery-operated devices.

Applications

The AP1509-SG-13 is ideal for use in a variety of applications that require efficient power management. It is particularly well-suited for:

  • Portable Devices: Smartphones, Tablets, and Portable Gaming Systems
  • Networking Equipment: Routers, Switches, and Modems
  • Computing Devices: Laptops, Desktops, and Servers
  • Consumer Electronics: TVs, Audio Systems, and Digital Cameras
  • Industrial and Medical Equipment

Package and Availability

The AP1509-SG-13 comes in a standard SOP-8 package, which is widely accepted in the industry for its ease of integration into PCB designs. The product is available through Diodes Incorporated's extensive distribution network, ensuring availability for both small-scale and large-volume requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5751 $51.7590
215+ $0.4719 $101.4585
330+ $0.4571 $150.8430
455+ $0.4424 $201.2920
585+ $0.4277 $250.2045
785+ $0.3834 $300.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess