The ADP3330ART-2.85-REEL7 is a high-quality, low-dropout linear regulator from Analog Devices Inc., a leader in the semiconductor industry. This particular model is designed to deliver a fixed output voltage of 2.85V, which is ideal for precision electronics that require a stable power supply. The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.
With its low dropout voltage and ability to provide up to 200 mA of output current, the ADP3330ART-2.85-REEL7 is perfect for portable devices, including PDAs, mobile phones, and other handheld technology. The regulator features excellent load and line regulation, ensuring a consistent output despite variations in input voltage or connected loads. This stability is critical for maintaining the performance of sensitive electronic components.
One of the standout features of the ADP3330ART-2.85-REEL7 is its low quiescent current, which significantly enhances the battery life of portable applications. Additionally, the device includes safety features such as overcurrent protection and thermal overload protection, providing a reliable solution for power management requirements.
The "REEL7" in the product name indicates that this component is provided on a reel, which is commonly used for automated surface-mount technology (SMT) assembly processes, facilitating efficient manufacturing and assembly workflows.
Specifications for the ADP3330ART-2.85-REEL7 include:
- Fixed Output Voltage: 2.85V
- Maximum Output Current: 200 mA
- Low Dropout Voltage
- Excellent Load and Line Regulation
- Low Quiescent Current
- Overcurrent and Thermal Protection
- Compact SOT-23 Package
- Supplied in Tape and Reel for Automated Assembly
For engineers and designers looking for a reliable power management solution, the ADP3330ART-2.85-REEL7 offers the performance and features needed to ensure the smooth operation of their electronic devices.