Analog Devices Inc. ADP3330ART-2.85 Low Dropout Regulator
The ADP3330ART-2.85 is a high-performance, low dropout linear regulator offered by Analog Devices Inc., a leader in the semiconductor industry. Designed to deliver a fixed output of 2.85V, this regulator is capable of supplying up to 200mA of output current, making it an ideal choice for precision voltage regulation in a variety of electronic applications.
This regulator stands out for its low dropout voltage, which allows it to maintain regulation with minimal difference between the input and output voltages, thus improving efficiency and battery life in portable applications. The ADP3330ART-2.85 is particularly suited for applications requiring a stable voltage supply and high accuracy, such as RF devices, portable communication equipment, and battery-powered devices.
Key Features:
- Output Voltage: Fixed 2.85V with high accuracy.
- Output Current: Capable of delivering up to 200mA.
- Low Dropout Voltage: Ensures efficient operation even with low input-to-output voltage differentials.
- High PSRR: Excellent power supply rejection ratio, minimizing noise and ripple from the input supply.
- Thermal Overload Protection: Integrated circuitry to protect against overheating.
- Short Circuit Protection: Provides robustness and reliability in the event of output short circuits.
- Low Quiescent Current: Ideal for battery-powered applications where power conservation is crucial.
- Small Package: Available in a compact SOT-23 package, perfect for space-constrained applications.
The device also features a low quiescent current, which is beneficial for extending battery life in portable applications. Moreover, the ADP3330ART-2.85 includes built-in protection features such as thermal overload protection and short circuit protection, ensuring the longevity and reliability of both the regulator and the system it is part of.
For ease of integration, the ADP3330ART-2.85 is available in a small SOT-23 package, which is highly suitable for space-constrained designs. Whether you're designing a sophisticated medical device, a portable consumer electronic, or a sensitive RF application, the ADP3330ART-2.85 offers the performance and features necessary to meet stringent power regulation requirements.
In summary, the ADP3330ART-2.85 from Analog Devices Inc. is a versatile and reliable solution for applications demanding high-performance voltage regulation with minimal power loss.