Product Overview: ADP3330ARTZ-5
The ADP3330ARTZ-5 is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This voltage regulator offers a fixed output of 5V and is capable of delivering up to 200 mA of output current, making it suitable for a wide range of applications, including sensitive RF and analog circuitry.
Key Features
- High Accuracy: The device provides an impressive output voltage accuracy of ±1%, ensuring reliable performance for critical applications.
- Low Dropout: With a low dropout voltage, the ADP3330ARTZ-5 can maintain regulation with minimal difference between the input and output voltage, which is ideal for battery-operated devices.
- Low Quiescent Current: The ADP3330ARTZ-5 is optimized for low quiescent current, enhancing the battery life of portable applications.
- Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to overheating.
- Short Circuit Protection: The voltage regulator features short circuit protection, providing additional security for the connected components.
- No Load Stability: The device remains stable with no load, which is critical for applications with dynamic load conditions.
Applications
The ADP3330ARTZ-5 is versatile and can be used in various applications, including:
- Portable and battery-powered devices
- RF power supplies
- High-efficiency linear power supplies
- Data acquisition systems
- Medical equipment
- Instrumentation
Package and Reliability
This regulator is offered in a compact SOT-23 package, which is suitable for space-constrained applications. The ADP3330ARTZ-5 is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures.
With its combination of features, the ADP3330ARTZ-5 from Analog Devices Inc. provides a robust and efficient solution for precise voltage regulation needs, making it a go-to choice for designers seeking performance and reliability in their power management systems.