EN
  • EN
  • DE

ADP3331ART-REEL7

Part No ADP3331ART-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Adjustable Output Ultralow IQ, 200 mA,23, anyCAP Low Dropout Regulator / LDO Regulator Pos -1V 0.2A 6-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173221-ADP3331ART-REEL7
Popularity Medium
Supply and Demand Status Sufficient
Family Name ADP3331
Introduction Date June 22, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3331ART-REEL7 CAD Model

Description

The ADP3331ART-REEL7 is a high-performance, low-dropout linear regulator manufactured by Analog Devices Inc., designed to deliver a continuous load current of up to 300 mA. This regulator is an ideal choice for maintaining a stable voltage supply in a wide array of electronic devices, particularly where space is at a premium and high efficiency is valued.

Key Features

  • Output Voltage: The device provides a fixed output voltage with high accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: It features a low dropout voltage, which allows it to continue regulating the output voltage even when the supply voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • High Output Current: With the capability to deliver up to 300 mA, this regulator can support a wide range of loads, from simple low-power devices to more demanding applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to overheating, enhancing its reliability and lifespan.
  • Current Limiting: Its current limiting feature prevents damage to the regulator and the load during fault conditions, such as output short circuits.
  • Low Noise: The ADP3331ART-REEL7 is designed to have low output noise, making it suitable for noise-sensitive applications like RF or precision analog circuits.
  • Small Package: Available in a compact SOT-23 package, this regulator is perfect for applications where board space is at a premium.

Applications

The ADP3331ART-REEL7 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microprocessor/Microcontroller power supplies
  • Reference voltage sources
  • PDAs and mobile phones
  • Notebook computers
  • Portable media players

With its combination of features, the ADP3331ART-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient voltage regulator for their next project.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7574 $61.5090
85+ $1.4421 $122.5785
125+ $1.3970 $174.6250
175+ $1.3520 $236.6000
225+ $1.3069 $294.0525
300+ $1.1716 $351.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess