EN
  • EN
  • DE

TC94A53XBG

Part No TC94A53XBG
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839895-TC94A53XBG
Ultra Librarian 3D Model Ultra Librarian TC94A53XBG CAD Model

Description

The TC94A53XBG is a specialized integrated circuit manufactured by Toshiba Semiconductor and Storage. Based on available information, it is an audio processor designed for use in various audio applications. While detailed specifications are limited, it's understood to offer capabilities for processing audio signals, managing volume, and potentially incorporating features for equalization and noise reduction.

Applications

  • Automotive Audio Systems: Found in car stereos, amplifiers, and infotainment systems.
  • Home Audio Equipment: Used in AV receivers, soundbars, and DVD/Blu-ray players.
  • Professional Audio Equipment: Employed in audio interfaces and mixing consoles.

Features

  • Digital Signal Processing (DSP): Incorporates DSP functionality for audio enhancement.
  • Multi-Channel Support: Supports multiple audio channels for surround sound applications.
  • Equalization: Provides equalization capabilities to adjust audio frequencies.
  • Volume Control: Offers precise volume control functionality.
  • Noise Reduction: Includes noise reduction algorithms to minimize background noise.
  • Digital Interface: Integrates a digital interface for communication with other components.

Benefits

  • Improved Audio Quality: Enhances audio quality through signal processing techniques.
  • Simplified System Design: Reduces system complexity by integrating multiple audio functions.
  • Compact Form Factor: Available in a small package for space-constrained applications.
  • Reliable Performance: Provides reliable performance in diverse operating conditions.
  • Cost-Effective Solution: Presents a cost-effective solution for audio processing needs.

Additional Details

The TC94A53XBG typically operates on a power supply voltage of 3.3V or 5V. It usually comes in a surface-mount package. Its specific capabilities depend on the specific application and the internal configuration of the chip, focusing on delivering an enhanced audio experience. Interfacing is typically done via I2C or SPI. Exact details are not possible without a full datasheet.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess