EN
  • EN
  • DE

ADP3333ARM-2.5-RL7

Part No ADP3333ARM-2.5-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 300MA 8-MSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.23V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 5.5 mA
Control Features Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADP3333
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558630-ADP3333ARM-2.5-RL7
Ultra Librarian 3D Model Ultra Librarian ADP3333ARM-2.5-RL7 CAD Model

Description

The ADP3333ARM-2.5-RL7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to deliver a fixed output of 2.5 volts. This component comes in a compact MSOP-8 package, making it an ideal solution for space-constrained applications that require precise voltage regulation.

Key Features:

  • Output Voltage: Fixed at 2.5V, providing a stable and reliable power supply for sensitive electronics.
  • High Accuracy: Maintains tight output voltage tolerance, ensuring precise regulation for critical applications.
  • Low Dropout: Operates with a minimal difference between the input and output voltages, which enhances efficiency and allows operation under lower input voltages.
  • Output Current: Capable of delivering up to 300mA of output current, suitable for a variety of low-power devices and circuits.
  • Thermal Overload Protection: Features built-in thermal protection to prevent damage from overheating, enhancing the longevity and reliability of the regulator and the overall system.
  • Current Limiting: Incorporates current limiting to safeguard the device and the load from excessive current conditions.
  • Low Quiescent Current: Exhibits low idle current consumption, which is beneficial for battery-powered applications where power efficiency is critical.
  • Package: Available in a compact MSOP-8 package, which requires minimal board space and is suitable for high-density circuit designs.

Applications:

The ADP3333ARM-2.5-RL7 is versatile and can be used in various applications, including:

  • Portable electronics
  • Battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Data communication equipment
  • Medical instruments

Product Summary:

The ADP3333ARM-2.5-RL7 by Analog Devices Inc. is a dependable and efficient solution for applications requiring a fixed 2.5V output with high accuracy and low power consumption. Its features, including low dropout, thermal protection, and current limiting, make it a robust choice for designers looking to enhance system stability and longevity. The compact MSOP-8 package allows for easy integration into a wide range of electronic systems, making it a go-to regulator for engineers and professionals in the electronics industry.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4602 $51.6816
19+ $5.3007 $100.7133
30+ $5.1351 $154.0530
41+ $4.9694 $203.7454
53+ $4.8038 $254.6014
70+ $4.3068 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess