EN
  • EN
  • DE

ADP3334ACPZ

Part No ADP3334ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 10V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 130μA to 10mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 10 V
Voltage - Dropout (Typical) 0.2V @ 500mA
Mounting SMD (SMT)
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 090524-ADP3334ACPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3334ACPZ CAD Model

Description

The ADP3334ACPZ is a high-performance, low-dropout linear regulator from Analog Devices Inc. that offers optimal performance for a wide range of applications. With its robust design and advanced features, this component ensures reliable voltage regulation and power management in various electronic systems.

Key Features

  • High Accuracy: The ADP3334ACPZ provides excellent regulation with a low dropout voltage, ensuring precise output voltage for sensitive electronic circuits.
  • Low Dropout Voltage: This regulator operates with a very low dropout voltage, which makes it ideal for battery-powered devices where maximizing efficiency is crucial.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility across different applications.
  • Thermal Protection: The device includes thermal overload protection, which safeguards the regulator and the overall system from excessive temperatures.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the load in the event of an overcurrent condition.
  • Low Noise: The ADP3334ACPZ is designed to minimize noise, making it suitable for noise-sensitive applications such as RF or precision instrumentation.

Applications

The ADP3334ACPZ is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/DSP/FPGA supply
  • Automotive electronics
  • Telecommunications equipment
  • Medical devices
  • Power management for precision sensors and analog circuits

Product Specifications

The ADP3334ACPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. It operates over a wide input voltage range and delivers a continuous output current, making it a reliable choice for designers looking for a high-quality voltage regulator solution.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9575 $50.2775
42+ $2.4267 $101.9214
64+ $2.3509 $150.4576
88+ $2.2750 $200.2000
114+ $2.1992 $250.7088
153+ $1.9717 $301.6701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess