EN
  • EN
  • DE

ADP3334AR-REEL7

Part No ADP3334AR-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V to 10V 0.5A 8-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173224-ADP3334AR-REEL7
Popularity Low
Supply and Demand Status Limited
Family Name ADP3334
Introduction Date August 13, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3334AR-REEL7 CAD Model

Description

The ADP3334AR-REEL7 is a high-performance, low-dropout linear regulator from Analog Devices Inc. that offers excellent accuracy, low noise, and high power supply rejection ratio (PSRR). Designed to meet the stringent requirements of precision analog circuits, the ADP3334AR-REEL7 provides a stable and clean power supply, making it an ideal choice for sensitive applications such as RF systems, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-performance microprocessor and microcontroller systems.

Key Features:

  • Output Voltage: This linear regulator can deliver a fixed output voltage, ensuring a consistent and reliable power supply for your devices.
  • High Accuracy: With high accuracy in voltage regulation, the ADP3334AR-REEL7 maintains the output voltage within tight tolerances, which is crucial for precision applications.
  • Low Dropout Voltage: The device features a low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
  • Low Noise: It produces low output noise, a critical parameter for powering noise-sensitive circuits such as PLLs, VCOs, and high-speed data acquisition systems.
  • High PSRR: The high PSRR of the ADP3334AR-REEL7 minimizes the effects of supply voltage variations on the output voltage, providing a more stable power supply.
  • Thermal Protection: The device includes thermal overload protection to safeguard against excessive power dissipation and junction temperatures.
  • Current Limiting: Built-in current limiting protects the regulator and the load from damage in the event of a fault condition.
  • Packaging: Supplied in a REEL7 packaging format, which is suitable for automated assembly processes, ensuring efficient manufacturing and reduced production costs.

Applications:

  • Portable and Battery-Powered Equipment
  • RF Systems
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Control Systems

The ADP3334AR-REEL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality power management solutions that enhance the performance and reliability of electronic systems. Whether you're designing for precision instrumentation or portable devices, this linear regulator is engineered to deliver optimal performance.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $2.0172 $58.4988
62+ $1.8870 $116.9940
96+ $1.8219 $174.9024
137+ $1.6918 $231.7766
178+ $1.6267 $289.5526
222+ $1.5617 $346.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,440 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess