EN
  • EN
  • DE

ADP3335ARM-2.5-RL

Part No ADP3335ARM-2.5-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V 0.5A 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173226-ADP3335ARM-2.5-RL
Popularity Low
Supply and Demand Status Limited
Family Name ADP3335
Introduction Date April 21, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3335ARM-2.5-RL CAD Model

Description

ADP3335ARM-2.5-RL Voltage Regulator from Analog Devices Inc.

The ADP3335ARM-2.5-RL is a high-precision, low-dropout voltage regulator designed by Analog Devices Inc., a leading manufacturer in the semiconductor industry. This product is tailored to offer a stable and reliable power supply in a variety of electronic applications. With its compact size and surface-mount package, the ADP3335ARM-2.5-RL is an ideal choice for space-constrained designs.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.5V, which is ideal for powering sensitive analog and digital circuits that require a stable voltage supply.
  • High Accuracy: The ADP3335ARM-2.5-RL boasts an impressive accuracy level, with only ±1% output voltage deviation. This ensures that connected components receive a consistent voltage, enhancing the overall stability of the system.
  • Low Dropout Voltage: Designed to operate with a minimal difference between the input and output voltages, this LDO (Low Dropout) regulator is highly efficient and can maintain output regulation even under low input voltage conditions.
  • High Output Current: Capable of delivering up to 500mA of output current, it is suitable for a range of applications from microprocessors to peripheral devices.
  • Thermal Overload Protection: The ADP3335ARM-2.5-RL includes built-in thermal overload protection that safeguards the device and the overall system from damage due to excessive heat.
  • Current and Thermal Limiting: This feature prevents the regulator from being damaged by over-current and over-temperature conditions, ensuring long-term reliability.
  • Low Noise Performance: With its low noise characteristics, this voltage regulator is particularly well-suited for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Package: It comes in a compact MSOP (Mini Small Outline Package) that is ideal for space-saving designs without compromising on performance.

Applications

The ADP3335ARM-2.5-RL is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • High-end and portable consumer electronics
  • Telecommunications infrastructure
  • Medical equipment
  • Industrial and automotive systems
  • Microprocessor and microcontroller power supplies

With its combination of precision, efficiency, and protection features, the ADP3335ARM-2.5-RL from Analog Devices Inc. is a reliable choice for designers looking to enhance the performance and stability of their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6935 $59.2570
53+ $2.2107 $117.1671
81+ $2.1414 $173.4534
112+ $2.0721 $232.0752
145+ $2.0028 $290.4060
193+ $1.7960 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess