EN
  • EN
  • DE

ADP3335ARMZ-3.3

Part No ADP3335ARMZ-3.3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.5A 8-Pin MSOP / IC REG LDO 3.3V 0.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.37V @ 500mA
Output Current 500mA
Operating Supply Current 110μA to 10mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.2V @ 500mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 173229-ADP3335ARMZ-3.3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP3335
Introduction Date April 21, 2000
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian ADP3335ARMZ-3.3 CAD Model

Description

ADP3335ARMZ-3.3 Voltage Regulator by Analog Devices Inc.

The ADP3335ARMZ-3.3, manufactured by Analog Devices Inc., is a high-precision, low-dropout voltage regulator that delivers a fixed 3.3V output. This component is designed to cater to a wide array of applications, including but not limited to high-performance DSPs, microcontrollers, and other digital systems that require a stable power supply.

Key Features:

  • Output Voltage: Provides a fixed output of 3.3V, which is essential for powering 3.3V logic in various electronic circuits.
  • High Accuracy: Boasts an impressive output voltage accuracy of ±1%, ensuring reliable and consistent performance for sensitive electronic devices.
  • Low Dropout: The low dropout performance allows the regulator to maintain output voltage regulation with minimal difference between the input and output voltages, making it highly efficient in battery-powered applications.
  • High Current: Capable of delivering up to 500mA of output current, making it suitable for a range of moderate to high-power applications.
  • Thermal Overload Protection: Comes with built-in thermal overload protection that safeguards the device against damage from overheating.
  • Current Limiting: Features an internal current limiting function that protects the regulator and the load from excessive current conditions.
  • Low Noise: Exhibits low output noise, which is crucial for applications that demand a noise-free power supply, such as RF circuits and precision analog systems.
  • Package: The device is available in an 8-lead MSOP (Mini Small Outline Package) which is suitable for space-constrained applications.

Applications:

  • Portable and battery-powered equipment
  • Digital Signal Processors (DSPs) and Microcontrollers
  • Memory, Logic, and ASIC supplies
  • PC cards and notebooks
  • Communication devices

The ADP3335ARMZ-3.3 from Analog Devices Inc. is a robust voltage regulator that combines precision, efficiency, and reliability in a compact form factor. Its comprehensive set of features makes it an excellent choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9202 $52.5636
37+ $2.7318 $101.0766
57+ $2.6376 $150.3432
82+ $2.4492 $200.8344
107+ $2.3550 $251.9850
133+ $2.2608 $300.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess