EN
  • EN
  • DE

ADP3338AKC-1.5-RL

Part No ADP3338AKC-1.5-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 1A SOT223-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.4V @ 1A
Output Current 1A
Operating Supply Current 190μA to 30mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1015134-ADP3338AKC-1.5-RL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian ADP3338AKC-1.5-RL CAD Model

Description

The ADP3338AKC-1.5-RL is a high-precision, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This regulator is specifically engineered to provide a stable and reliable 1.5V output voltage, making it an ideal choice for sensitive electronic applications where voltage accuracy is critical.

Key Features

  • Output Voltage: Fixed at 1.5V, ensuring a consistent and precise voltage supply for critical components.
  • High Accuracy: Boasts excellent load and line regulation, maintaining voltage stability under varying conditions.
  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltages, enhancing efficiency and allowing operation with low input voltages.
  • High Output Current: Capable of delivering up to 3A of output current, suitable for powering a wide range of devices.
  • Thermal Overload Protection: Equipped with built-in thermal protection to safeguard the regulator and your devices from overheating.
  • Current Limiting: Features current-limiting capabilities to prevent damage from overcurrent conditions.
  • Low Noise Performance: Designed to minimize output noise, making it suitable for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Package: Available in a compact, surface-mount TO-220 package, facilitating easy integration into a variety of circuit designs.

Applications

The ADP3338AKC-1.5-RL is versatile and can be used in numerous applications including, but not limited to:

  • High-performance DSPs and microcontrollers
  • Telecommunication infrastructure
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical devices
  • Precision analog-to-digital and digital-to-analog converters

With its combination of high accuracy, low dropout voltage, and robust protection features, the ADP3338AKC-1.5-RL from Analog Devices Inc. is a reliable power management solution that can meet the stringent requirements of advanced electronic systems.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess