EN
  • EN
  • DE

ADP3338AKC-2.5-RL7

Part No ADP3338AKC-2.5-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1A SOT223-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.4V @ 1A
Output Current 1A
Operating Supply Current 190μA to 30mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.19V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 009168-ADP3338AKC-2.5-RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3338AKC-2.5-RL7 CAD Model

Description

Analog Devices Inc. ADP3338AKC-2.5-RL7 Voltage Regulator

The ADP3338AKC-2.5-RL7 is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is engineered to deliver a fixed output voltage of 2.5V, making it an ideal choice for sensitive electronics requiring a stable power supply.

With an impressive dropout voltage and a maximum output current of up to 1A, the ADP3338AKC-2.5-RL7 stands out for its ability to maintain a consistent voltage even when the supply voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-operated devices, where maximizing battery life is crucial and the available voltage may be limited.

The device is packaged in a compact 8-Pin SOT-23, which is well-suited for space-constrained applications. The small footprint allows designers to incorporate this voltage regulator into portable devices without compromising on performance or power efficiency.

Key features of the ADP3338AKC-2.5-RL7 include:

  • High Accuracy: The output voltage is precise, with a tight tolerance that ensures reliable operation for sensitive components.
  • Low Dropout Voltage: The low dropout performance enables efficient operation, even with very low input-to-output voltage differentials.
  • High Output Current: Capable of delivering up to 1A of output current, it can power a wide range of devices.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device and the application from damage due to overheating.
  • Short-Circuit Protection: It includes short-circuit protection features that prevent damage from output short conditions.
  • Noise Reduction: The device has excellent ripple rejection characteristics, ensuring a clean and stable output voltage, which is crucial for RF and precision analog applications.

The ADP3338AKC-2.5-RL7 is an ideal solution for a wide array of applications, including but not limited to portable and battery-powered devices, microprocessor and microcontroller power supplies, and analog-to-digital converter (ADC) supply rails. Its robust design and high reliability make it a preferred choice for engineers looking to enhance the performance and longevity of their electronic systems.

For more detailed specifications and application guidance, customers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0053 $50.0530
25+ $4.1070 $102.6750
38+ $3.9786 $151.1868
52+ $3.8503 $200.2156
68+ $3.7219 $253.0892
90+ $3.3369 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess