EN
  • EN
  • DE

ADP3338AKCZ-2.5-RL

Part No ADP3338AKCZ-2.5-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description High Accuracy, Ultralow I Low Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series anyCAP
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 8V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.4V @ 1A
Output Current 1A
Operating Supply Current 190μA ~ 30mA
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 1141332-ADP3338AKCZ-2.5-RL
Manufacturer Homepage www.analog.com
Family Name ADP3338
Introduction Date June 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3338AKCZ-2.5-RL CAD Model

Description

ADP3338AKCZ-2.5-RL: High-Precision Low-Dropout Linear Regulator

The ADP3338AKCZ-2.5-RL from Analog Devices Inc. is a high-performance, low-dropout linear regulator designed to provide a stable and precise 2.5V output voltage. This component is an ideal power solution for sensitive analog and digital circuits that require a clean and consistent power supply. With its low dropout voltage and low quiescent current, the ADP3338AKCZ-2.5-RL is particularly suitable for battery-operated devices, as it helps in extending battery life and improving efficiency.

This regulator features an impressive dropout voltage of typically just 200mV at a full load of 1A, ensuring that the output remains stable even when the input voltage is very close to the output voltage. The device is capable of delivering up to 1A of continuous output current, making it suitable for a broad range of applications, from microprocessors and DSPs to data acquisition systems.

The ADP3338AKCZ-2.5-RL also boasts a high accuracy of ±1% over the entire temperature range, which is critical for applications that demand precise voltage regulation. Additionally, it offers excellent load and line regulation, further contributing to its ability to maintain a stable output voltage under varying conditions.

Safety and reliability are key aspects of the design, and the ADP3338AKCZ-2.5-RL comes with several protective features. It includes overcurrent protection, thermal overload protection, and a reverse battery protection circuit, which safeguards the device and the load from potential damage. Moreover, the regulator has a low shutdown current, which is beneficial for power conservation in systems that require a standby mode.

The component is available in a compact SOT-223 package, which is suitable for space-constrained applications. Its small footprint and surface-mount form factor make it easy to integrate into a variety of circuit designs.

In summary, the ADP3338AKCZ-2.5-RL from Analog Devices Inc. is a robust and reliable voltage regulator that combines high precision, low power consumption, and a comprehensive set of protection features. It is an excellent choice for engineers looking to enhance the performance and longevity of their sensitive electronic systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0000 $54.0000
21+ $4.9231 $103.3851
32+ $4.7693 $152.6176
44+ $4.6154 $203.0776
57+ $4.4616 $254.3112
75+ $4.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess