EN
  • EN
  • DE

ADP3338AKCZ-5-R7

Part No ADP3338AKCZ-5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1A SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.4V @ 1A
Output Current 1A
Operating Supply Current 190μA to 30mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.19V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 077709-ADP3338AKCZ-5-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3338AKCZ-5-R7 CAD Model

Description

Product Overview: ADP3338AKCZ-5-R7 by Analog Devices Inc.

The ADP3338AKCZ-5-R7 is a high-quality, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device provides a fixed output voltage of 5V, making it suitable for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: The regulator delivers a fixed output of 5V, which is ideal for powering 5V logic and microcontroller circuits.
  • High Accuracy: It offers superior accuracy with a tight output voltage tolerance, ensuring consistent performance and reliable operation for sensitive electronic components.
  • Low Dropout: The low dropout voltage feature allows the regulator to maintain a stable output even when the input voltage is very close to the output voltage, enhancing efficiency and reducing power loss.
  • Current Capacity: This device is capable of supplying up to 1A of output current, accommodating a broad range of power requirements for various electronic devices.
  • Thermal Protection: It includes built-in thermal overload protection that safeguards the regulator from damage due to excessive heat and power dissipation.
  • Short Circuit Protection: The ADP3338AKCZ-5-R7 is also equipped with short circuit protection, enhancing its durability and reliability in the event of an output fault.
  • Package: It comes in a compact SOT-223 package, which is suitable for space-constrained applications while allowing for efficient heat dissipation.

Applications

The ADP3338AKCZ-5-R7 is versatile and can be used in a variety of electronic systems, including:

  • Portable and battery-powered devices
  • Microcontroller or microprocessor power supplies
  • Data communication equipment
  • PC add-on cards
  • Medical and healthcare electronics

Product Quality and Support

Analog Devices Inc. is known for their commitment to quality and reliability. The ADP3338AKCZ-5-R7 is no exception, built to meet the highest industry standards. Technical support and comprehensive documentation are available, providing engineers with the resources needed to integrate this regulator into their designs effectively.

In summary, the ADP3338AKCZ-5-R7 from Analog Devices Inc. is a robust, accurate, and efficient solution for a variety of power supply needs, offering protection features and a compact form factor for easy integration into a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1737 $50.0844
30+ $3.4246 $102.7380
46+ $3.3175 $152.6050
63+ $3.2105 $202.2615
81+ $3.1035 $251.3835
108+ $2.7825 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess