The ADP3338ARM-5.0 is a member of the high-performance linear regulator family from Analog Devices Inc. This particular model is designed to provide a fixed output voltage of 5.0V with exceptional accuracy and stability. Engineered for high-end performance, the ADP3338ARM-5.0 is an ideal choice for sensitive analog and digital circuits that require a low-noise power supply.
Key Features:
- Precision Output: The regulator maintains a tight output voltage with an accuracy of ±1%, ensuring reliable and consistent power delivery for critical applications.
- Low Dropout Voltage: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
- High Current Capability: The ADP3338ARM-5.0 can deliver up to 1A of output current, making it suitable for a wide range of applications, from microprocessors to peripheral devices.
- Thermal Protection: The built-in thermal overload protection safeguards the device against excessive temperature and ensures safe operation under varying conditions.
- Current Limiting: The regulator features current limiting to protect both the device and the load from damage due to overcurrent conditions.
Applications:
The ADP3338ARM-5.0 is versatile and can be used in a variety of applications, including:
- High-performance DSPs and microcontrollers
- Data acquisition systems
- Portable and battery-powered equipment
- Telecommunication infrastructure
- Medical and healthcare devices
Product Specifications:
Parameter
Value
Output Voltage
5.0V
Output Current
1A
Dropout Voltage
Low
Accuracy
±1%
Package
8-Lead MSOP (ARM)
For more detailed information, please refer to the ADP3338ARM-5.0 datasheet provided by Analog Devices Inc.