EN
  • EN
  • DE

R1116N181B-TR-F

Part No R1116N181B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286979-R1116N181B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1116N181B-TR-F CAD Model

Description

The R1116N181B-TR-F is a voltage regulator manufactured by Ricoh. This regulator is likely a low-dropout (LDO) regulator designed to provide a stable 1.8V output. The “N” in the part number typically indicates a specific feature or series characteristic, while the “B” might refer to a specific tolerance or grade. The “-TR” suffix suggests it is packaged in tape and reel for automated assembly, and the “-F” indicates lead-free construction compliant with RoHS standards. Given that it's part of the R1116 series, it likely features low supply current and excellent ripple rejection.

Applications

  • Power Management for Low-Power Microcontrollers: Provides a stable 1.8V supply for microcontrollers used in IoT devices.
  • Regulation for Wireless Modules: Regulates voltage for Bluetooth, Wi-Fi, and other wireless communication modules.
  • Portable Electronic Devices: Used in smartphones, tablets, and other battery-powered devices.
  • Sensor Power Supply: Supplies stable voltage to sensors in industrial and consumer applications.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and other wearable devices.

Features

  • Fixed Output Voltage: Provides a fixed 1.8V output voltage.
  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Small Package: Compact package size for space-saving designs.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage.
  • Lead-Free: Compliant with RoHS standards.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable 1.8V output, ensuring proper operation of connected components.
  • Extended Battery Life: Low supply current minimizes power consumption, extending the operating time of battery-powered devices.
  • Protection Against Overcurrent: Safeguards the regulator and connected components from damage due to excessive current or short circuits.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Compact Solution: Small package size makes it suitable for space-constrained applications, allowing for smaller and more portable devices.
  • Environmentally Friendly: Lead-free construction complies with RoHS standards, reducing environmental impact.

The R1116N181B-TR-F is a reliable and efficient low-dropout voltage regulator, making it well-suited for battery-powered and other applications demanding stable voltage with low power consumption. Its compact size and protective features make it a versatile choice for a variety of electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess