ADP3339AKC-1.8-RL Voltage Regulator by Analog Devices Inc.
The ADP3339AKC-1.8-RL is a high-performance, low-dropout linear voltage regulator that operates at a fixed output voltage of 1.8V. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this regulator is designed to deliver up to 1.5A of continuous output current with a typical dropout voltage of just 200mV. This makes it an excellent choice for applications requiring a high current supply with minimal voltage overhead.
Key Features:
- High Output Current: Capable of delivering 1.5A of continuous output current, suitable for powering a wide range of devices.
- Low Dropout Voltage: With a typical dropout of only 200mV, the ADP3339AKC-1.8-RL maintains efficiency and reduces power loss.
- Fixed Output Voltage: The device provides a stable 1.8V output, ideal for logic circuits and other sensitive components that require precise voltage levels.
- Excellent Load Regulation: Maintains a consistent output voltage even with changes in the load, ensuring reliable performance for your application.
- Thermal Overload Protection: Built-in thermal protection safeguards the device and your application from damage due to overheating.
- Overcurrent Protection: The regulator includes overcurrent protection to prevent damage from excessive current draw.
- Low Noise Performance: Designed for low noise operation, making it suitable for sensitive RF or audio applications.
Applications:
The ADP3339AKC-1.8-RL is versatile and can be used in various applications, including:
- High-performance DSPs and microprocessors
- Portable and battery-powered equipment
- Data storage systems
- Graphics cards
- Networking and communication infrastructure
With its robust feature set and reliable performance, the ADP3339AKC-1.8-RL from Analog Devices Inc. is an ideal solution for systems that require a high-quality power supply. Whether you're designing for consumer electronics or industrial applications, this voltage regulator ensures that your devices operate smoothly with a stable power source.
For detailed specifications, application notes, and further information, refer to the datasheet and technical documentation provided by Analog Devices Inc.