The ADP3339AKC-1.8-RL7 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a leader in the manufacture of high-precision electronic components. This regulator is specifically designed to deliver a fixed output voltage of 1.8V, which is ideal for powering sensitive analog and digital circuits that require a stable and precise voltage supply. With its low dropout voltage and high accuracy, the ADP3339AKC-1.8-RL7 is perfectly suited for applications in telecommunications, portable devices, and microprocessor or microcontroller-based systems.
Key Features:
- Output Voltage: Fixed at 1.8V, providing a stable power supply for voltage-sensitive components.
- High Accuracy: Ensures minimal deviation from the target voltage, maintaining system reliability and performance.
- Low Dropout: Capable of maintaining regulation with minimal difference between the input and output voltages, making it efficient for battery-powered applications.
- High Current Output: Offers up to 1.5A of output current, sufficient for a wide range of applications and devices.
- Thermal Overload Protection: Features built-in protection to prevent damage from overheating, enhancing the durability and lifespan of the regulator.
- Short Circuit Protection: Incorporates safeguards to protect the device and the load in the event of a short circuit.
- Low Noise: Exhibits low output noise, making it suitable for noise-sensitive circuits such as RF or precision analog applications.
- Package: Available in a compact TO-252 (DPAK) package, suitable for space-constrained applications.
Applications:
- Telecommunications equipment
- Portable and battery-powered devices
- Microprocessor/microcontroller systems
- Computer peripherals
- RF circuits
- Analog and digital signal processing
The ADP3339AKC-1.8-RL7 by Analog Devices Inc. is a robust, high-quality linear regulator that provides a reliable power solution for a diverse range of electronic applications. Its combination of high performance, protection features, and low noise output make it an excellent choice for engineers and designers looking for a dependable voltage regulator.