EN
  • EN
  • DE

ADP3339AKCZ-1.5

Part No ADP3339AKCZ-1.5
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758969-ADP3339AKCZ-1.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3339AKCZ-1.5 CAD Model

Description

The ADP3339AKCZ-1.5 is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This regulator is capable of delivering a fixed output voltage of 1.5V with an impressive accuracy of ±1%. The device is tailored to meet the stringent power requirements of modern digital devices, ensuring consistent performance and reliability.

Key Features

  • High Output Accuracy: Provides a stable 1.5V output with a precision of ±1%, making it ideal for sensitive applications where voltage consistency is critical.
  • Low Dropout Voltage: Designed to operate with a minimal difference between the input and output voltage, which enhances efficiency and allows for better performance even with low input voltages.
  • High Output Current: Capable of supplying up to 1.5A of output current, suitable for powering a wide range of components and circuits.
  • Thermal Overload Protection: Incorporates built-in thermal overload protection that safeguards the device and the application in the event of overheating.
  • Current Limiting Feature: Includes a current limiting function to prevent damage from overcurrent conditions, enhancing the longevity of both the regulator and the application.
  • Low Noise Operation: Engineered for low noise output, which is essential for RF and precision-analog applications that are sensitive to power supply noise.
  • Small Package Size: Comes in a compact 5-lead SOT-23 package, which is beneficial for space-constrained applications.

Applications

The ADP3339AKCZ-1.5 is versatile and can be utilized in a variety of applications where stable and efficient power delivery is necessary. It is particularly well-suited for:

  • High-performance portable devices
  • Microprocessor/microcontroller power supplies
  • Data communication equipment
  • RF and precision-analog circuits

With its combination of features, the ADP3339AKCZ-1.5 from Analog Devices Inc. is a robust solution for designers looking to enhance the power management capabilities of their high-end applications. Its precision, efficiency, and compact form factor make it an excellent choice for a wide array of electronic devices.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2609 $52.0007
54+ $1.8551 $100.1754
84+ $1.7972 $150.9648
115+ $1.7392 $200.0080
149+ $1.6812 $250.4988
200+ $1.5073 $301.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess