EN
  • EN
  • DE

ADP3339AKCZ-3.3-R7

Part No ADP3339AKCZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.48V @ 1.5A
Output Current 1.5A
Operating Supply Current 200μA to 40mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1015149-ADP3339AKCZ-3.3-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3339AKCZ-3.3-R7 CAD Model

Description

ADP3339AKCZ-3.3-R7 - High-Accuracy, Low-Dropout Linear Regulator

The ADP3339AKCZ-3.3-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to provide a stable and reliable power supply in a wide range of electronic applications. This component offers a fixed output voltage of 3.3V, which is ideal for powering sensitive analog and digital circuits that require a precise voltage source for optimal performance.

With an impressive dropout voltage of just 280 mV at 1.5A, the ADP3339AKCZ-3.3-R7 ensures efficient operation even when the supply voltage is very close to the output voltage, making it an excellent choice for battery-operated devices where maximizing battery life is crucial. The device is capable of delivering up to 1.5A of continuous output current, which is suitable for a broad range of applications, from microprocessors and DSPs to data acquisition hardware.

One of the key features of this linear regulator is its high accuracy. The output voltage is precise within ±1%, which helps to maintain system stability and reduce the risk of damage to sensitive components. Additionally, the ADP3339AKCZ-3.3-R7 includes several protective features such as overcurrent protection, thermal overload protection, and reverse battery protection, which safeguard the device and the system against various fault conditions.

The ADP3339AKCZ-3.3-R7 comes in a compact 5-lead SOT-223 package, making it suitable for space-constrained applications. Its small footprint allows for integration into densely populated PCBs without sacrificing performance. Moreover, the device is characterized for operation over the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

For design flexibility, the regulator does not require an external bypass capacitor, although adding one can improve transient response. The low quiescent current also contributes to the overall power efficiency of the system, making the ADP3339AKCZ-3.3-R7 a power-conscious choice for designers looking to optimize their power management solutions.

In summary, the ADP3339AKCZ-3.3-R7 from Analog Devices Inc. is a robust, high-accuracy linear regulator that offers reliable performance for a variety of applications requiring a stable 3.3V supply. Its low dropout voltage, high output current capability, and protective features make it a versatile and dependable component in any power management design.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8858 $52.9722
21+ $4.8294 $101.4174
33+ $4.6785 $154.3905
45+ $4.5275 $203.7375
58+ $4.3766 $253.8428
77+ $3.9239 $302.1403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess