EN
  • EN
  • DE

ADP3342JRM-REEL7

Part No ADP3342JRM-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 850MA 8MSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 850mA 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.45V @ 300mA
Current - Output 850mA
Current - Quiescent (Iq) 175 µA
Current - Supply (Max) 8.5 mA
Control Features Enable, Power Good
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 513 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43144-ADP3342JRM-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3342JRM-REEL7 CAD Model

Description

The ADP3342JRM-REEL7 is a high-performance integrated circuit (IC) from Analog Devices Inc., designed to cater to a wide range of power management applications. This precision IC is part of Analog Devices' extensive portfolio of power management solutions, known for their reliability, efficiency, and advanced technology.

Key Features

  • High Accuracy: The ADP3342JRM-REEL7 boasts exceptional accuracy in voltage regulation, ensuring stable performance across various conditions.
  • Low Dropout Voltage: Its low dropout (LDO) feature makes it suitable for applications that require efficient operation with minimal power loss.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility in application design.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, enhancing system reliability.
  • Package: It comes in a compact package, ideal for space-constrained applications.

Applications

The versatility of the ADP3342JRM-REEL7 makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller or FPGA power supplies
  • Data communication equipment
  • Medical devices
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADP3342JRM-REEL7 is no exception. This product is manufactured with the highest standards to ensure consistent performance and long-term reliability. Customers can trust in the robustness of this IC, which is designed to meet the rigorous demands of modern electronic systems.

Packaging and Availability

The ADP3342JRM-REEL7 comes in a reel packaging, facilitating efficient assembly for high-volume production. The product is available through various distributors, making it easily accessible for designers and manufacturers around the globe.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1602 $50.4630
765+ $0.1315 $100.5975
1,180+ $0.1274 $150.3320
1,625+ $0.1233 $200.3625
2,100+ $0.1192 $250.3200
2,810+ $0.1069 $300.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 853 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess