The ADP3402A from Analog Devices Inc. is a cutting-edge, high-efficiency, low-power DC-DC converter designed for a wide range of applications. This versatile component is ideal for portable electronics, where power conservation is paramount. Its high level of integration and efficiency makes it a top choice for designers looking to maximize battery life while minimizing space on the PCB.
Key Features:
- High Efficiency: The ADP3402A is engineered to provide excellent power conversion efficiency, which is critical for extending battery life in portable devices.
- Low Quiescent Current: Its low quiescent current ensures minimal power consumption when in standby mode, further preserving battery life.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the needs of various applications.
- Small Footprint: The compact size of the ADP3402A makes it an ideal choice for space-constrained applications.
- Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring reliable operation under various conditions.
Applications:
- Mobile Phones
- Portable Media Players
- Wireless Networking Devices
- Handheld Instruments
Technical Specifications:
Parameter
Value
Input Voltage Range
2.7V to 5.5V
Output Voltage Range
Adjustable
Switching Frequency
Up to 1.4MHz
Package
Compact QFN
The ADP3402A is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that meet the evolving needs of technology. By integrating the ADP3402A into your design, you ensure efficient power management, which is crucial in today's battery-operated devices.