EN
  • EN
  • DE
  • IT

ADP3417J

Part No ADP3417J
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173275-ADP3417J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3417J CAD Model

Description

ADP3417J - Dual Bootstrapped, 12 V MOSFET Driver with Output Disable

The ADP3417J is a powerful, dual high-voltage MOSFET driver designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This driver is specifically tailored for efficiently driving two N-channel MOSFETs, which are commonly used in synchronous rectification applications, such as those found in switching power supplies and high-frequency DC-DC converters.

One of the key features of the ADP3417J is its dual bootstrapped design, which allows for the high-side drive to be operated up to 12 V above the ground, providing the necessary gate voltage for N-channel MOSFETs to turn on fully, ensuring low on-resistance and high efficiency. The low-side driver is capable of driving a large capacitive load with excellent speed and timing characteristics.

The device also includes an output disable function that enables the user to turn off both drivers simultaneously, which is crucial for power-saving modes and protecting the system during fault conditions. This function adds an extra layer of control and safety to the power management system.

Key specifications of the ADP3417J include:

  • Bootstrapped High-Side Drive
  • 12 V Gate Drive Voltage
  • Output Disable Feature
  • Independent High-Side and Low-Side Driver Channels
  • Fast Propagation Delays and Transition Times
  • Under-Voltage Lockout
  • Thermal Shutdown

Designed for versatility, the ADP3417J is suitable for a wide range of applications, including computing, telecom, and industrial markets. Its robust design ensures reliable operation even in harsh environments. The driver comes in a compact package, making it an excellent choice for space-constrained applications.

Overall, the ADP3417J by Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a pivotal component in advanced power management solutions.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6389 $65.5002
44+ $2.9856 $131.3664
68+ $2.8925 $196.6900
93+ $2.7993 $260.3349
120+ $2.7063 $324.7560
160+ $2.4268 $388.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess