EN
  • EN
  • DE

ADP3417JR-REEL

Part No ADP3417JR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description DUAL BOOTSTRAPPED MOSFET DRIVER / High-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Series ADP3417
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.15V ~ 13.2V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Input Type Inverting, Non-Inverting
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP3417
Standard Package 398 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43189-ADP3417JR-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3417JR-REEL CAD Model

Description

Product Overview: ADP3417JR-REEL by Analog Devices Inc.

The ADP3417JR-REEL is a high-performance, dual bootstrapped 12 V MOSFET driver specifically designed to drive two N-channel MOSFETs, the most common type of transistors used in synchronous rectification for advanced microprocessor or computer applications. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this device is part of their extensive line of power management solutions.

Key Features

  • High Drive Capability: The ADP3417JR-REEL is capable of delivering high peak current drive, with each of its two outputs capable of sourcing and sinking 2 A. This makes it suitable for high-frequency operation and ensures fast charging and discharging of the gate capacitance of the MOSFETs.
  • Adaptive Bootstrap: It comes with an integrated bootstrap diode for the high-side drive, which provides the charge pump necessary to elevate the gate of the high-side MOSFET above the supply voltage and ensure proper operation.
  • Voltage Range: The device operates from a supply voltage of 4.5 V to 13.2 V, allowing for flexible design options suitable for a variety of power systems.
  • Independent Inputs: With independent input pins for the high-side and low-side drivers, the ADP3417JR-REEL offers a flexible interface to controller ICs.
  • Protection Features: It includes under-voltage lockout protection that shuts down the driver when the supply voltage is insufficient, thereby protecting the MOSFETs from operating under sub-optimal conditions.

Applications

The ADP3417JR-REEL is ideal for a wide range of applications, including:

  • DC-to-DC Converters
  • Synchronous Rectifiers
  • Switched Mode Power Supplies
  • Computer Systems
  • High-Frequency Power Systems

Product Packaging

This device is available in a convenient tape and reel package, denoted by the "REEL" suffix in its part number, which facilitates automated manufacturing processes. The package is optimized for surface-mount technology (SMT), making it suitable for high-volume production.

With its robust design, versatile features, and reliable performance, the ADP3417JR-REEL from Analog Devices Inc. is an excellent choice for designers looking to improve the efficiency and performance of their power management systems.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess