EN
  • EN
  • DE

ADP3418KR-REEL

Part No ADP3418KR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173286-ADP3418KR-REEL
Popularity Low
Supply and Demand Status Limited
Family Name ADP3418
Introduction Date January 04, 2008
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ADP3418KR-REEL CAD Model

Description

ADP3418KR-REEL Dual Bootstrapped 12 V MOSFET Driver with Output Disable

The ADP3418KR-REEL is a versatile dual high-voltage MOSFET driver designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit is specifically engineered to drive two N-channel MOSFETs in a synchronous buck power converter, which is a type of power supply that provides high-efficiency DC-DC voltage conversion.

One of the standout features of the ADP3418KR-REEL is its dual bootstrapped drivers with independent drive pins for the high-side and low-side MOSFETs. This allows for precise control and timing of the MOSFET gates, ensuring optimal performance of the power conversion process. The driver is capable of operating at a supply voltage up to 12 V, making it suitable for a wide range of applications, from simple power supplies to complex computing systems.

The ADP3418KR-REEL also includes an output disable function that provides an additional layer of control. By disabling the outputs, users can effectively manage the power state of the MOSFETs, providing a means to reduce power consumption when the circuit is in standby or in a low-power state. This feature is particularly useful in battery-powered devices where energy efficiency is paramount.

The device comes in a compact surface-mount package, which is part of the REEL packaging system. This makes it ideal for automated manufacturing processes, ensuring consistent placement and reducing the time and cost associated with manual assembly.

Analog Devices Inc. has designed the ADP3418KR-REEL with reliability in mind. It incorporates robust protection features such as under-voltage lockout, which prevents the device from operating at insufficient voltages that could potentially cause damage or suboptimal performance. Additionally, the driver's fast switching capabilities minimize transition losses and help to maintain efficiency across a broad range of load conditions.

Overall, the ADP3418KR-REEL is a high-quality, reliable component suitable for a variety of power management applications. Its combination of efficiency, control, and compact form factor makes it an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess