EN
  • EN
  • DE

ADP3630ARZ-R7

Part No ADP3630ARZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 9.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
Rise / Fall Time 10ns, 10ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADP3630
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141356-ADP3630ARZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3630ARZ-R7 CAD Model

Description

ADP3630ARZ-R7: High-Performance Power Management IC from Analog Devices Inc.

The ADP3630ARZ-R7 is a cutting-edge power management integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance IC is tailored to meet the stringent requirements of modern electronic systems, providing efficient power conversion and management to ensure reliable operation and extended battery life.

Key Features:

  • Dual Output Synchronous Buck Regulator: The ADP3630ARZ-R7 features two independent synchronous buck regulators that enable precise voltage regulation and high power efficiency, making it ideal for applications that require stable power supply with minimal heat generation.
  • Wide Input Voltage Range: This IC operates over a broad input voltage range, accommodating various power sources and enabling its use in a diverse array of products and applications.
  • High Switching Frequency: The device supports a high switching frequency, which allows for smaller external components, reducing the overall solution size and cost.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and customization.
  • Over-Temperature Protection: Built-in over-temperature protection ensures that the device operates within safe temperature limits, enhancing system reliability and longevity.
  • Over-Current Protection: The IC also includes over-current protection to safeguard the device and the system from damage due to excessive current draw.

Applications:

The ADP3630ARZ-R7 is suitable for a wide range of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Computing and Data Storage Systems
  • Industrial and Instrumentation Platforms
  • Portable and Battery-Powered Devices

Package and Availability:

The ADP3630ARZ-R7 comes in a compact 16-lead SOIC package, which minimizes the footprint on the printed circuit board and is suitable for space-constrained applications. The part number suffix "R7" indicates that the product is available in a 7" reel, facilitating efficient handling and manufacturing processes.

With its robust feature set and flexible design, the ADP3630ARZ-R7 from Analog Devices Inc. represents a premier solution for power management needs in a wide array of electronic systems. Its reliable performance and versatility make it an essential component for engineers looking to optimize their power architecture.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3862 $50.1102
52+ $1.9580 $101.8160
80+ $1.8968 $151.7440
109+ $1.8356 $200.0804
141+ $1.7744 $250.1904
189+ $1.5908 $300.6612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,645 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess