EN
  • EN
  • DE

74HC107D,653

Part No 74HC107D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC JK TYPE NEG TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 85MHz
Max Propagation Delay @ V, Max CL 27ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1008178-74HC107D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC107D,653 CAD Model

Description

The Nexperia USA Inc. 74HC107D,653 is a JK type flip-flop integrated circuit designed for reset purposes.

  • Output Type: Differential
  • Output High Current: 5.2mA
  • Output Low Current: 5.2mA
  • Elements: 2
  • Bits Per Element: 1
  • Maximum Propagation Delay: 27ns @ 6V with a maximum CL of 50pF
  • Trigger Type: Negative Edge
  • Quiescent Current: 4μA
  • Input Capacitance: 3.5pF
  • Operating Temperature: -40°C to 125°C
  • Supply Voltage: 2V to 6V
  • Package: 14-SOIC
  • Package Width: 3.90mm
  • Maximum Frequency: 85MHz

You May Also Be Interested in

Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4933 $51.7965
250+ $0.4048 $101.2000
385+ $0.3921 $150.9585
530+ $0.3795 $201.1350
685+ $0.3668 $251.2580
915+ $0.3289 $300.9435
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,540 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess