EN
  • EN
  • DE

ADP3820ART-4.1-RL7

Part No ADP3820ART-4.1-RL7
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC CHARGER LI-ION 4.1V SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1043722-ADP3820ART-4.1-RL7
Ultra Librarian 3D Model Ultra Librarian ADP3820ART-4.1-RL7 CAD Model

Description

ADP3820ART-4.1-RL7 - Analog Devices Inc.

The ADP3820ART-4.1-RL7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. Offering a fixed output voltage of 4.1V, this regulator provides a simple and efficient solution for precision voltage regulation in a variety of electronic devices.

This regulator is part of the ADP3820 series, which is known for its high accuracy, low noise, and excellent transient response. The device is capable of delivering up to 200 mA of output current, making it suitable for powering sensitive analog and digital circuits that require a stable and clean power supply.

The ADP3820ART-4.1-RL7 features a low dropout voltage, which enables it to maintain regulation with minimal difference between the input and output voltage. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of available battery voltage is crucial.

With a compact SOT-23 package, the ADP3820ART-4.1-RL7 is optimized for space-constrained applications. The small footprint allows for integration into portable devices without significantly impacting the overall size. Additionally, the device includes over-temperature and over-current protection, enhancing the safety and reliability of the systems in which it is used.

The regulator's fixed 4.1V output is highly stable and has a low output noise, which is essential for RF applications and other sensitive electronics that demand a clean power source. The ADP3820ART-4.1-RL7 also offers excellent line and load regulation, ensuring consistent performance across a range of input voltages and load conditions.

Overall, the ADP3820ART-4.1-RL7 from Analog Devices Inc. is an excellent choice for designers looking for a dependable and efficient voltage regulator for their next project. Its combination of low dropout performance, compact packaging, and robust protection features makes it a versatile component for a wide array of applications.

For more information or to purchase the ADP3820ART-4.1-RL7, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $0.0099
Others
Lowest to $0.0201
Others
Lowest to $0.4805

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess